Vishay Intertechnology, Inc. RES 8.45 OHM 1/10W 1% 0603 SMD CRCW06038R45FNEA

Description
RES 8.45ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.45ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1/10W 1% 0603 SMD - CRCW06038R45FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1/10W 1% 0603 SMD
CRCW06038R45FNEA
RES 8.45 OHM 1/10W 1% 0603 SMD CRCW06038R45FNEA
RES 8.45ohm 1/10W 1% 0603 SMD

RES 8.45ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.45HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45HTR-ND
Chip Resistor - Surface Mount 541-8.45HTR-ND
8.45 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06038R45FNEA 541-8.45HTR-ND
Product Name RES 8.45 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details