Vishay Intertechnology, Inc. RES 8.20 OHM 1/10W 1% 0603 SMD CRCW06038R20FNTA

Description
RES 8.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20 OHM 1/10W 1% 0603 SMD - CRCW06038R20FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1/10W 1% 0603 SMD
CRCW06038R20FNTA
RES 8.20 OHM 1/10W 1% 0603 SMD CRCW06038R20FNTA
RES 8.20ohm 1/10W 1% 0603 SMD

RES 8.20ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R20FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R20FNTA-ND
Chip Resistor - Surface Mount CRCW06038R20FNTA-ND
8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 8.2 1% 200 Rt1 Rohs Compliant Vishay - 48P9825 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 8.2 1% 200 Rt1 Rohs Compliant Vishay
48P9825
Crcw0603 8.2 1% 200 Rt1 Rohs Compliant Vishay 48P9825
CRCW0603 8.2 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 8.2 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038R20FNTA CRCW06038R20FNTA-ND 48P9825
Product Name RES 8.20 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 8.2 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details