Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06038M87FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4365
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4365
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4365
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details