8.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
8.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
8.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 8.87Mohms 0.01
RES, THICK FILM, 8M87, 1%, 0.1W, 0603; Resistance:8.87Mohm;
RES, THICK FILM, 8M87, 1%, 0.1W, 0603, REEL; Resistance:8.87Mohm;
RES SMD 8.87M OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-8.87MHDKR-ND | CRCW06038M87FKEA | 51P0335 | 47P3638 | CRCW06038M87FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 8.87Mohms 0.01 | Res, Thick Film, 8M87, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 8M87, 1%, 0.1W, 0603, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |