8.25 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 8.25M OHM 1% 1/10W 0603
D11/CRCW0603 100 8M25 1% ET5 e3 RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW06038M25FKEB-ND | CRCW06038M25FKEB | 48P9817 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | D11/crcw0603 100 8M25 1% Et5 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % |