Vishay Precision Group RES 8.06M OHM 1/10W 1% 0603 SMD CRCW06038M06FKEA

Description
RES 8.06Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.06Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06M OHM 1/10W 1% 0603 SMD - CRCW06038M06FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06M OHM 1/10W 1% 0603 SMD
CRCW06038M06FKEA
RES 8.06M OHM 1/10W 1% 0603 SMD CRCW06038M06FKEA
RES 8.06Mohm 1/10W 1% 0603 SMD

RES 8.06Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.06MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06MHTR-ND
Chip Resistor - Surface Mount 541-8.06MHTR-ND
8.06 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06MHCT-ND
Chip Resistor - Surface Mount 541-8.06MHCT-ND
8.06 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06MHDKR-ND
Chip Resistor - Surface Mount 541-8.06MHDKR-ND
8.06 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3159
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3159
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M06, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M06, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4575
Res, Thick Film, 8M06, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4575
RES, THICK FILM, 8M06, 1%, 0.1W, 0603, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M06, 1%, 0.1W, 0603, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06038M06FKEA 541-8.06MHTR-ND 24W3159 43C4575
Product Name RES 8.06M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, Thick Film, 8M06, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 8.06E6 ohms 8.06E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details