Vishay Precision Group CRCW06038K87FKTA CRCW06038K87FKTA

Description
CRCW06038K87FKTA
Request a Quote Datasheet
Description
CRCW06038K87FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06038K87FKTA - CRCW06038K87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06038K87FKTA
CRCW06038K87FKTA
CRCW06038K87FKTA CRCW06038K87FKTA
CRCW06038K87FKTA

CRCW06038K87FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06038K87FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K87FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06038K87FKTACT-ND
RES SMD 8.87K OHM 1% 1/10W 0603

RES SMD 8.87K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038K87FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K87FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06038K87FKTADKR-ND
RES SMD 8.87K OHM 1% 1/10W 0603

RES SMD 8.87K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06038K87FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06038K87FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06038K87FKTATR-ND
8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4399
Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4399
RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K87, 1%, 0.1W, 0603, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038K87FKTA 541-CRCW06038K87FKTACT-ND 07J4399
Product Name CRCW06038K87FKTA Chip Resistor - Surface Mount Res, Thick Film, 8K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details