Vishay Intertechnology, Inc. RES 8.2K OHM 1/10W 5% 0603 SMD CRCW06038K20JNTA

Description
RES 8.2Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 8.2Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/10W 5% 0603 SMD - CRCW06038K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/10W 5% 0603 SMD
CRCW06038K20JNTA
RES 8.2K OHM 1/10W 5% 0603 SMD CRCW06038K20JNTA
RES 8.2Kohm 1/10W 5% 0603 SMD

RES 8.2Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038K20JNTA-ND
Chip Resistor - Surface Mount CRCW06038K20JNTA-ND
8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06038K20JNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06038K20JNTA
Resistors - Chip Resistor - Surface Mount CRCW06038K20JNTA
RES SMD 8.2K OHM 5% 1/10W 0603

RES SMD 8.2K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038K20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06038K20JNTA
Chip Resistor - Surface Mount CRCW06038K20JNTA
RES SMD 8.2K OHM 5% 1/10W 0603

RES SMD 8.2K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06038K20JNTA CRCW06038K20JNTA-ND CRCW06038K20JNTA CRCW06038K20JNTA
Product Name RES 8.2K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details