Vishay Precision Group Chip Resistor - Surface Mount CRCW06038K20FKTA

Description
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06038K20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038K20FKTA-ND
Chip Resistor - Surface Mount CRCW06038K20FKTA-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20K OHM 1/10W 1% 0603 SMD - CRCW06038K20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/10W 1% 0603 SMD
CRCW06038K20FKTA
RES 8.20K OHM 1/10W 1% 0603 SMD CRCW06038K20FKTA
RES 8.20Kohm 1/10W 1% 0603 SMD

RES 8.20Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4380
Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4380
RES, THICK FILM, 8K2, 1%, 0.1W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K2, 1%, 0.1W, 0603, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038K20FKTA-ND CRCW06038K20FKTA 07J4380
Product Name Chip Resistor - Surface Mount RES 8.20K OHM 1/10W 1% 0603 SMD Res, Thick Film, 8K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details