Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06038K06FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4356 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4356
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4356
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7602 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7602
Resistance Vishay 25AC7602
Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3153
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3153
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.06 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4356 25AC7602
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.06 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details