Vishay Precision Group Chip Resistor - Surface Mount CRCW060388R7FKTA

Description
88.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060388R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060388R7FKTA-ND
Chip Resistor - Surface Mount CRCW060388R7FKTA-ND
88.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 88.7 OHM 1/10W 1% 0603 SMD - CRCW060388R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/10W 1% 0603 SMD
CRCW060388R7FKTA
RES 88.7 OHM 1/10W 1% 0603 SMD CRCW060388R7FKTA
RES 88.7ohm 1/10W 1% 0603 SMD

RES 88.7ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4397
Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4397
RES, THICK FILM, 88R7, 1%, 0.1W, 0603, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 88R7, 1%, 0.1W, 0603, REEL; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060388R7FKTA-ND CRCW060388R7FKTA 07J4397
Product Name Chip Resistor - Surface Mount RES 88.7 OHM 1/10W 1% 0603 SMD Res, Thick Film, 88R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details