Vishay Precision Group Chip Resistor - Surface Mount CRCW0603887KFKTA

Description
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603887KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603887KFKTA-ND
Chip Resistor - Surface Mount CRCW0603887KFKTA-ND
887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 887K OHM 1/10W 1% 0603 SMD - CRCW0603887KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/10W 1% 0603 SMD
CRCW0603887KFKTA
RES 887K OHM 1/10W 1% 0603 SMD CRCW0603887KFKTA
RES 887Kohm 1/10W 1% 0603 SMD

RES 887Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4401
Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4401
RES, THICK FILM, 887K, 1%, 0.1W, 0603, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 887K, 1%, 0.1W, 0603, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603887KFKTA-ND CRCW0603887KFKTA 07J4401
Product Name Chip Resistor - Surface Mount RES 887K OHM 1/10W 1% 0603 SMD Res, Thick Film, 887K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details