Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060386R6FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060386R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060386R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060386R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW060386R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060386R6FKTA-ND
Chip Resistor - Surface Mount CRCW060386R6FKTA-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4392
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4392
RES, THICK FILM, 86R6, 1%, 0.1W, 0603, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 86R6, 1%, 0.1W, 0603, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060386R6FKTA CRCW060386R6FKTA-ND 07J4392
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details