Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060386R6FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW060386R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW060386R6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060386R6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-86.6HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6HCT-ND
Chip Resistor - Surface Mount 541-86.6HCT-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6HTR-ND
Chip Resistor - Surface Mount 541-86.6HTR-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6HDKR-ND
Chip Resistor - Surface Mount 541-86.6HDKR-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4041
Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4041
RES, THICK FILM, 86R6, 1%, 0.1W, 0603, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.1W, 0603, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Vishay - 52K8752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Vishay
52K8752
Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Vishay 52K8752
RES, THICK FILM, 86R6, 1%, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 86R6, 1%, 0.1W, 0603; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060386R6FKEA 541-86.6HCT-ND 42K4041 52K8752
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:86.6ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 86R6, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 86R6, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details