Vishay Precision Group CRCW0603866RFKEA CRCW0603866RFKEA

Description
CRCW0603866RFKEA
Request a Quote Datasheet
Description
CRCW0603866RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603866RFKEA - CRCW0603866RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603866RFKEA
CRCW0603866RFKEA
CRCW0603866RFKEA CRCW0603866RFKEA
CRCW0603866RFKEA

CRCW0603866RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-866HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866HCT-ND
Chip Resistor - Surface Mount 541-866HCT-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866HDKR-ND
Chip Resistor - Surface Mount 541-866HDKR-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866HTR-ND
Chip Resistor - Surface Mount 541-866HTR-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4043
Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4043
RES, THICK FILM, 866R, 1%, 0.1W, 0603, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.1W, 0603, REEL; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 866R, 1%, 0.1W, 0603; Resistance Vishay - 52K8754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866R, 1%, 0.1W, 0603; Resistance Vishay
52K8754
Res, Thick Film, 866R, 1%, 0.1W, 0603; Resistance Vishay 52K8754
RES, THICK FILM, 866R, 1%, 0.1W, 0603; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 866R, 1%, 0.1W, 0603; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603866RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603866RFKEA
Chip Resistor - Surface Mount CRCW0603866RFKEA
RES SMD 866 OHM 1% 1/10W 0603

RES SMD 866 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603866RFKEA 541-866HCT-ND 42K4043 52K8754 CRCW0603866RFKEA
Product Name CRCW0603866RFKEA Chip Resistor - Surface Mount Res, Thick Film, 866R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 866R, 1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers