Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603845KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 845 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 845 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4371 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4371
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4371
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 845 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 845 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3179
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3179
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 845 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 845 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4371
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 845 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details