Vishay Precision Group Surface Mount Resistors CRCW060382R0FKEAHP

Description
Vishay CRCW060382R0FKEAHP
Request a Quote Datasheet
Description
Vishay CRCW060382R0FKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8206900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206900
Surface Mount Resistors 8206900
Vishay CRCW060382R0FKEAHP

Vishay CRCW060382R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1702024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702024
Surface Mount Resistors 1702024
Vishay CRCW060382R0FKEAHP

Vishay CRCW060382R0FKEAHP

Supplier's Site
RES 82.0 OHM .25W 1% 0603 SMD - CRCW060382R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM .25W 1% 0603 SMD
CRCW060382R0FKEAHP
RES 82.0 OHM .25W 1% 0603 SMD CRCW060382R0FKEAHP
RES 82.0ohm .25W 1% 0603 SMD

RES 82.0ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-82.0STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0STR-ND
Chip Resistor - Surface Mount 541-82.0STR-ND
82 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0SDKR-ND
Chip Resistor - Surface Mount 541-82.0SDKR-ND
82 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-82.0SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.0SCT-ND
Chip Resistor - Surface Mount 541-82.0SCT-ND
82 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Smd Chip Resistor, 82 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4706 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 82 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4706
Smd Chip Resistor, 82 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4706
SMD Chip Resistor, 82 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 82 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8206900 CRCW060382R0FKEAHP 541-82.0STR-ND 41R4706
Product Name Surface Mount Resistors RES 82.0 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Smd Chip Resistor, 82 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details