Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603825RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3959
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3959
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3959
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details