Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603825KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4369 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4369
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4369
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3175 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3175
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3175
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 825 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4369
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 825 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details