Vishay Precision Group Chip Resistor - Surface Mount CRCW0603820RFKEA

Description
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-820HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820HCT-ND
Chip Resistor - Surface Mount 541-820HCT-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820HDKR-ND
Chip Resistor - Surface Mount 541-820HDKR-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820HTR-ND
Chip Resistor - Surface Mount 541-820HTR-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603820RFKEA - CRCW0603820RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603820RFKEA
CRCW0603820RFKEA
CRCW0603820RFKEA CRCW0603820RFKEA
CRCW0603820RFKEA

CRCW0603820RFKEA

Supplier's Site
Surface Mount Resistors - 6790724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790724
Surface Mount Resistors 6790724
Vishay CRCW0603820RFKEA

Vishay CRCW0603820RFKEA

Supplier's Site
Surface Mount Resistors - 1694472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694472
Surface Mount Resistors 1694472
Vishay CRCW0603820RFKEA

Vishay CRCW0603820RFKEA

Supplier's Site
Res, Thick Film, 820R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4033
Res, Thick Film, 820R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4033
RES, THICK FILM, 820R, 1%, 0.1W, 0603, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.1W, 0603, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 1%, 0.1W, 0603; Resistance Vishay - 52K8744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.1W, 0603; Resistance Vishay
52K8744
Res, Thick Film, 820R, 1%, 0.1W, 0603; Resistance Vishay 52K8744
RES, THICK FILM, 820R, 1%, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5418 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5418
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5418
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 820 OHM 1% 1/10W 0603 - 873-CRCW0603820RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 820 OHM 1% 1/10W 0603
873-CRCW0603820RFKEA
RES SMD 820 OHM 1% 1/10W 0603 873-CRCW0603820RFKEA
RES SMD 820 OHM 1% 1/10W 0603

RES SMD 820 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-820HCT-ND CRCW0603820RFKEA 6790724 42K4033 52K8744 61M5418 873-CRCW0603820RFKEA
Product Name Chip Resistor - Surface Mount CRCW0603820RFKEA Surface Mount Resistors Res, Thick Film, 820R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 820R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay RES SMD 820 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers