Vishay Precision Group Surface Mount Resistors CRCW0603820KFKEA

Description
Vishay CRCW0603820KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603820KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790721
Surface Mount Resistors 6790721
Vishay CRCW0603820KFKEA

Vishay CRCW0603820KFKEA

Supplier's Site
Surface Mount Resistors - 1694471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694471
Surface Mount Resistors 1694471
Vishay CRCW0603820KFKEA

Vishay CRCW0603820KFKEA

Supplier's Site
SMD 0.1W 75V Resistor - 52-CRCW0603820KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW0603820KFKEA
SMD 0.1W 75V Resistor 52-CRCW0603820KFKEA
820kR 1% 0.1W 75V 0603 Thick Film SMD Resistor Product overview: CRCW0603820KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603820KFKEA can be used for catalog matching and distributor lookup.

820kR 1% 0.1W 75V 0603 Thick Film SMD Resistor Product overview: CRCW0603820KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603820KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-820KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KHCT-ND
Chip Resistor - Surface Mount 541-820KHCT-ND
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KHTR-ND
Chip Resistor - Surface Mount 541-820KHTR-ND
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820KHDKR-ND
Chip Resistor - Surface Mount 541-820KHDKR-ND
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327250-CRCW0603820KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327250-CRCW0603820KFKEA
Resistors - Chip Resistor - Surface Mount 1327250-CRCW0603820KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327250-CRCW0603820K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 820 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-820KHCT,541-820K HDKR,D11/CRCW0603 100 820K 1% ET1 E3,541-820KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327250-CRCW0603820KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-820KHCT,541-820KHDKR,D11/CRCW0603 100 820K 1% ET1 E3,541-820KHTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW0603820KFKEA - CRCW0603820KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603820KFKEA
CRCW0603820KFKEA
CRCW0603820KFKEA CRCW0603820KFKEA
CRCW0603820KFKEA

CRCW0603820KFKEA

Supplier's Site
Res, Thick Film, 820K, 1%, 0.1W, 0603; Resistance Vishay - 52K8742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.1W, 0603; Resistance Vishay
52K8742
Res, Thick Film, 820K, 1%, 0.1W, 0603; Resistance Vishay 52K8742
RES, THICK FILM, 820K, 1%, 0.1W, 0603; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.1W, 0603; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay - 52K8743 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
52K8743
Thick Film Resistor, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay 52K8743
THICK FILM RESISTOR, 820KOHM, 100mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 820KOHM, 100mW, 1%, FULL REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790721 52-CRCW0603820KFKEA 541-820KHCT-ND 1327250-CRCW0603820KFKEA CRCW0603820KFKEA 52K8742 52K8743
Product Name Surface Mount Resistors SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount CRCW0603820KFKEA Res, Thick Film, 820K, 1%, 0.1W, 0603; Resistance Vishay Thick Film Resistor, 820Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 820000 ohms 820000 ohms 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers