Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060380R6FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3955
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3955
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7608 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7608
Resistance Vishay 25AC7608
Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W3955 25AC7608
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details