Vishay Precision Group CRCW0603806RFKEA CRCW0603806RFKEA

Description
CRCW0603806RFKEA
Request a Quote Datasheet
Description
CRCW0603806RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603806RFKEA - CRCW0603806RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603806RFKEA
CRCW0603806RFKEA
CRCW0603806RFKEA CRCW0603806RFKEA
CRCW0603806RFKEA

CRCW0603806RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-806HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806HTR-ND
Chip Resistor - Surface Mount 541-806HTR-ND
806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806HDKR-ND
Chip Resistor - Surface Mount 541-806HDKR-ND
806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-806HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-806HCT-ND
Chip Resistor - Surface Mount 541-806HCT-ND
806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790718
Surface Mount Resistors 6790718
Vishay CRCW0603806RFKEA

Vishay CRCW0603806RFKEA

Supplier's Site
Surface Mount Resistors - 1694470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694470
Surface Mount Resistors 1694470
Vishay CRCW0603806RFKEA

Vishay CRCW0603806RFKEA

Supplier's Site
Res, Thick Film, 806R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4030
Res, Thick Film, 806R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4030
RES, THICK FILM, 806R, 1%, 0.1W, 0603, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 806R, 1%, 0.1W, 0603, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 806R, 1%, 0.1W, 0603; Resistance Vishay - 52K8735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.1W, 0603; Resistance Vishay
52K8735
Res, Thick Film, 806R, 1%, 0.1W, 0603; Resistance Vishay 52K8735
RES, THICK FILM, 806R, 1%, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 806R, 1%, 0.1W, 0603; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603806RFKEA 541-806HTR-ND 6790718 42K4030 52K8735
Product Name CRCW0603806RFKEA Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 806R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 806R, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details