Vishay Intertechnology, Inc. RES 8.06K 1% 0603 CRCW06038061FRT1

Description
RES 8.06K 1% 0603
Request a Quote
Description
RES 8.06K 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K 1% 0603 - CRCW06038061FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K 1% 0603
CRCW06038061FRT1
RES 8.06K 1% 0603 CRCW06038061FRT1
RES 8.06K 1% 0603

RES 8.06K 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06038061FRT1
Product Name RES 8.06K 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details