Vishay Intertechnology, Inc. RES 7.87 OHM .25W 1% 0603 SMD CRCW06037R87FKEAHP

Description
RES 7.87ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 7.87ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM .25W 1% 0603 SMD - CRCW06037R87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM .25W 1% 0603 SMD
CRCW06037R87FKEAHP
RES 7.87 OHM .25W 1% 0603 SMD CRCW06037R87FKEAHP
RES 7.87ohm .25W 1% 0603 SMD

RES 7.87ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037R87FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037R87FKEAHP-ND
Chip Resistor - Surface Mount CRCW06037R87FKEAHP-ND
7.87 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.87 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06037R87FKEAHP CRCW06037R87FKEAHP-ND
Product Name RES 7.87 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details