Vishay Intertechnology, Inc. RES 7.5 OHM .25W 5% 0603 SMD CRCW06037R50JNEAHP

Description
RES 7.5ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 7.5ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM .25W 5% 0603 SMD - CRCW06037R50JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM .25W 5% 0603 SMD
CRCW06037R50JNEAHP
RES 7.5 OHM .25W 5% 0603 SMD CRCW06037R50JNEAHP
RES 7.5ohm .25W 5% 0603 SMD

RES 7.5ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037R50JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037R50JNEAHP-ND
Chip Resistor - Surface Mount CRCW06037R50JNEAHP-ND
7.5 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06037R50JNEAHP CRCW06037R50JNEAHP-ND
Product Name RES 7.5 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details