Vishay Precision Group Chip Resistor - Surface Mount CRCW06037R50FKEA

Description
7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.50HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50HHTR-ND
Chip Resistor - Surface Mount 541-7.50HHTR-ND
7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50HHCT-ND
Chip Resistor - Surface Mount 541-7.50HHCT-ND
7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50HHDKR-ND
Chip Resistor - Surface Mount 541-7.50HHDKR-ND
7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06037R50FKEA
915882-CRCW06037R50FKEA
Chip Resistor - Surface Mount - CRCW06037R50FKEA 915882-CRCW06037R50FKEA
Manufacturer: Vishay Win Source Part Number: 915882-CRCW06037R50F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-7.50HHTR, 541-7.50HHDKR, 541-7.50HHCT

Manufacturer: Vishay
Win Source Part Number: 915882-CRCW06037R50FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 7.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-7.50HHTR, 541-7.50HHDKR, 541-7.50HHCT

Buy Now Datasheet
CRCW06037R50FKEA - CRCW06037R50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06037R50FKEA
CRCW06037R50FKEA
CRCW06037R50FKEA CRCW06037R50FKEA
CRCW06037R50FKEA

CRCW06037R50FKEA

Supplier's Site
SMD 7.5 Ohm 75V Resistor - 52-CRCW06037R50FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5 Ohm 75V Resistor
52-CRCW06037R50FKEA
SMD 7.5 Ohm 75V Resistor 52-CRCW06037R50FKEA
7.5 Ohm 1% 0603 Thick Film Resistor, 75V, SMD Product overview: CRCW06037R50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037R50FKEA can be used for catalog matching and distributor lookup.

7.5 Ohm 1% 0603 Thick Film Resistor, 75V, SMD Product overview: CRCW06037R50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037R50FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 7R5, 1%, 0.1W, 0603; Resistance Vishay - 42K4005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R5, 1%, 0.1W, 0603; Resistance Vishay
42K4005
Res, Thick Film, 7R5, 1%, 0.1W, 0603; Resistance Vishay 42K4005
RES, THICK FILM, 7R5, 1%, 0.1W, 0603; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7R5, 1%, 0.1W, 0603; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-7.50HHTR-ND 915882-CRCW06037R50FKEA CRCW06037R50FKEA 52-CRCW06037R50FKEA 42K4005
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW06037R50FKEA CRCW06037R50FKEA SMD 7.5 Ohm 75V Resistor Res, Thick Film, 7R5, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details