Vishay Intertechnology, Inc. 0603,7.32,1%,T/R,RoHS Compliant CRCW06037R32FNEA

Description
0603,7.32,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,7.32,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,7.32,1%,T/R,RoHS Compliant - CRCW06037R32FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,7.32,1%,T/R,RoHS Compliant
CRCW06037R32FNEA
0603,7.32,1%,T/R,RoHS Compliant CRCW06037R32FNEA
0603,7.32,1%,T/R,RoH S Compliant

0603,7.32,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-7.32HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32HTR-ND
Chip Resistor - Surface Mount 541-7.32HTR-ND
7.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06037R32FNEA 541-7.32HTR-ND
Product Name 0603,7.32,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers