Vishay Precision Group Thick Film Resistors - SMD 1/10watt 7.68Mohms 1% CRCW06037M68FKEA

Description
Thick Film Resistors - SMD 1/10watt 7.68Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 7.68Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 7.68Mohms 1% - CRCW06037M68FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 7.68Mohms 1%
CRCW06037M68FKEA
Thick Film Resistors - SMD 1/10watt 7.68Mohms 1% CRCW06037M68FKEA
Thick Film Resistors - SMD 1/10watt 7.68Mohms 1%

Thick Film Resistors - SMD 1/10watt 7.68Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.68MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68MHTR-ND
Chip Resistor - Surface Mount 541-7.68MHTR-ND
7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68MHCT-ND
Chip Resistor - Surface Mount 541-7.68MHCT-ND
7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68MHDKR-ND
Chip Resistor - Surface Mount 541-7.68MHDKR-ND
7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7M68, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M68, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3628
Res, Thick Film, 7M68, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3628
RES, THICK FILM, 7M68, 1%, 0.1W, 0603, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M68, 1%, 0.1W, 0603, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4345 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4345
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4345
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.68 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.68 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06037M68FKEA 541-7.68MHTR-ND 47P3628 27W4345
Product Name Thick Film Resistors - SMD 1/10watt 7.68Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7M68, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.68 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 7.68E6 ohms 7.68E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details