Vishay Intertechnology, Inc. Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW06037K50JNEB

Description
Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW06037K50JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW06037K50JNEB
Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW06037K50JNEB
Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037K50JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037K50JNEB-ND
Chip Resistor - Surface Mount CRCW06037K50JNEB-ND
7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06037K50JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06037K50JNEB
Chip Resistor - Surface Mount CRCW06037K50JNEB
RES SMD 7.5K OHM 5% 1/10W 0603

RES SMD 7.5K OHM 5% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 200 7K5 5% Et5 E3 Rohs Compliant Vishay - 48P9719 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 7K5 5% Et5 E3 Rohs Compliant Vishay
48P9719
D11/crcw0603 200 7K5 5% Et5 E3 Rohs Compliant Vishay 48P9719
D11/CRCW0603 200 7K5 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 7K5 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06037K50JNEB CRCW06037K50JNEB-ND CRCW06037K50JNEB 48P9719
Product Name Res Thick Film 0603 7.5K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603 200 7K5 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data