Vishay Precision Group RES 7.5K OHM 1/10W 5% 0603 SMD CRCW06037K50JNEA

Description
RES 7.5Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 7.5Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/10W 5% 0603 SMD - CRCW06037K50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/10W 5% 0603 SMD
CRCW06037K50JNEA
RES 7.5K OHM 1/10W 5% 0603 SMD CRCW06037K50JNEA
RES 7.5Kohm 1/10W 5% 0603 SMD

RES 7.5Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.5KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KGTR-ND
Chip Resistor - Surface Mount 541-7.5KGTR-ND
7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KGCT-ND
Chip Resistor - Surface Mount 541-7.5KGCT-ND
7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KGDKR-ND
Chip Resistor - Surface Mount 541-7.5KGDKR-ND
7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K5, 5%, 0.1W, 0603; Resistance Vishay - 59M6832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 5%, 0.1W, 0603; Resistance Vishay
59M6832
Res, Thick Film, 7K5, 5%, 0.1W, 0603; Resistance Vishay 59M6832
RES, THICK FILM, 7K5, 5%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7K5, 5%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 7.5K OHM 5% 1/10W 0603 - 873-CRCW06037K50JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.5K OHM 5% 1/10W 0603
873-CRCW06037K50JNEA
RES SMD 7.5K OHM 5% 1/10W 0603 873-CRCW06037K50JNEA
RES SMD 7.5K OHM 5% 1/10W 0603

RES SMD 7.5K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06037K50JNEA 541-7.5KGTR-ND 59M6832 873-CRCW06037K50JNEA
Product Name RES 7.5K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 7K5, 5%, 0.1W, 0603; Resistance Vishay RES SMD 7.5K OHM 5% 1/10W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details