Vishay Precision Group Chip Resistor - Surface Mount CRCW06037K32FKEA

Description
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.32KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KHDKR-ND
Chip Resistor - Surface Mount 541-7.32KHDKR-ND
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KHTR-ND
Chip Resistor - Surface Mount 541-7.32KHTR-ND
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32KHCT-ND
Chip Resistor - Surface Mount 541-7.32KHCT-ND
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW06037K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW06037K32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW06037K32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:7.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037K32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06037K32FKEA
Chip Resistor - Surface Mount CRCW06037K32FKEA
RES SMD 7.32K OHM 1% 1/10W 0603

RES SMD 7.32K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06037K32FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06037K32FKEA
Resistors - Chip Resistor - Surface Mount CRCW06037K32FKEA
RES SMD 7.32K OHM 1% 1/10W 0603

RES SMD 7.32K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 7K32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4001
Res, Thick Film, 7K32, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4001
RES, THICK FILM, 7K32, 1%, 0.1W, 0603, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.1W, 0603, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K32, 1%, 0.1W, 0603; Resistance Vishay - 52K8695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.1W, 0603; Resistance Vishay
52K8695
Res, Thick Film, 7K32, 1%, 0.1W, 0603; Resistance Vishay 52K8695
RES, THICK FILM, 7K32, 1%, 0.1W, 0603; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.1W, 0603; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-7.32KHDKR-ND CRCW06037K32FKEA CRCW06037K32FKEA CRCW06037K32FKEA 42K4001 52K8695
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:7.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 7K32, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 7K32, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details