Resistance:78.7kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 78.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 25AC7599 | 24W3149 |
| Product Name | Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 78.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 78700 ohms |