Vishay Intertechnology, Inc. RES, 7.87K, 1%, 1/16W, 0603 SMD CRCW06037871FRT1

Description
RES, 7.87K, 1%, 1/16W, 0603 SMD
Request a Quote
Description
RES, 7.87K, 1%, 1/16W, 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 7.87K, 1%, 1/16W, 0603 SMD - CRCW06037871FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 7.87K, 1%, 1/16W, 0603 SMD
CRCW06037871FRT1
RES, 7.87K, 1%, 1/16W, 0603 SMD CRCW06037871FRT1
RES, 7.87K, 1%, 1/16W, 0603 SMD

RES, 7.87K, 1%, 1/16W, 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037871FRT1
Product Name RES, 7.87K, 1%, 1/16W, 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details