Vishay Precision Group RES 768K OHM 1/10W 1% 0603 SMD CRCW0603768KFKEA

Description
RES 768Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 768Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/10W 1% 0603 SMD - CRCW0603768KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/10W 1% 0603 SMD
CRCW0603768KFKEA
RES 768K OHM 1/10W 1% 0603 SMD CRCW0603768KFKEA
RES 768Kohm 1/10W 1% 0603 SMD

RES 768Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-768KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768KHDKR-ND
Chip Resistor - Surface Mount 541-768KHDKR-ND
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768KHTR-ND
Chip Resistor - Surface Mount 541-768KHTR-ND
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768KHCT-ND
Chip Resistor - Surface Mount 541-768KHCT-ND
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603768KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603768KFKEA
Chip Resistor - Surface Mount CRCW0603768KFKEA
RES SMD 768K OHM 1% 1/10W 0603

RES SMD 768K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Vishay - 52K8716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Vishay
52K8716
Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Vishay 52K8716
RES, THICK FILM, 768K, 1%, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 768K, 1%, 0.1W, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 768K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4018
Res, Thick Film, 768K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4018
RES, THICK FILM, 768K, 1%, 0.1W, 0603, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 768K, 1%, 0.1W, 0603, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0603768KFKEA 541-768KHDKR-ND CRCW0603768KFKEA 52K8716 42K4018
Product Name RES 768K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 768K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 768K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 768000 ohms 768000 ohms 768000 ohms 768000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details