Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603750RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3144 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3144
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3144
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3144
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers