Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603750KJNTA

Description
750 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603750KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603750KJNTA-ND
Chip Resistor - Surface Mount CRCW0603750KJNTA-ND
750 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 750Kohms 5% - CRCW0603750KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 750Kohms 5%
CRCW0603750KJNTA
Thick Film Resistors - SMD 1/10watt 750Kohms 5% CRCW0603750KJNTA
Thick Film Resistors - SMD 1/10watt 750Kohms 5%

Thick Film Resistors - SMD 1/10watt 750Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603750KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603750KJNTA
Chip Resistor - Surface Mount CRCW0603750KJNTA
RES SMD 750K OHM 5% 1/10W 0603

RES SMD 750K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 750K 5% 200 Rt1 Rohs Compliant Vishay - 48P9778 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 750K 5% 200 Rt1 Rohs Compliant Vishay
48P9778
Crcw0603 750K 5% 200 Rt1 Rohs Compliant Vishay 48P9778
CRCW0603 750K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 750K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0603750KJNTA-ND CRCW0603750KJNTA CRCW0603750KJNTA 48P9778
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 750Kohms 5% Chip Resistor - Surface Mount Crcw0603 750K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details