Vishay Intertechnology, Inc. RES, 75.0K, 1%, 0603, 1/10W CRCW06037502F100RT1

Description
RES, 75.0K, 1%, 0603, 1/10W
Request a Quote
Description
RES, 75.0K, 1%, 0603, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 75.0K, 1%, 0603, 1/10W - CRCW06037502F100RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 75.0K, 1%, 0603, 1/10W
CRCW06037502F100RT1
RES, 75.0K, 1%, 0603, 1/10W CRCW06037502F100RT1
RES, 75.0K, 1%, 0603, 1/10W

RES, 75.0K, 1%, 0603, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037502F100RT1
Product Name RES, 75.0K, 1%, 0603, 1/10W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers