VISHAY INTERTECHNOLOGY, INC.
CRCW06037500FE3 -- RES 0603 1/16W, 1% 750
Vishay Intertechnology, Inc.
RES 0603 1/16W, 1% 750
CRCW06037500FE3
Description
RES 0603 1/16W, 1% 750
Request a Quote
Email Supplier
Description
RES 0603 1/16W, 1% 750
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06037500FE3 |
|
Product Name
|
RES 0603 1/16W, 1% 750 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details