Vishay Intertechnology, Inc. RES 732 OHM .25W 1% 0603 SMD CRCW0603732RFKEAHP

Description
RES 732ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 732ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM .25W 1% 0603 SMD - CRCW0603732RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM .25W 1% 0603 SMD
CRCW0603732RFKEAHP
RES 732 OHM .25W 1% 0603 SMD CRCW0603732RFKEAHP
RES 732ohm .25W 1% 0603 SMD

RES 732ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603732RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603732RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603732RFKEAHP-ND
732 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

732 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603732RFKEAHP CRCW0603732RFKEAHP-ND
Product Name RES 732 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details