71.5kR 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW060371K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060371K5FKEA can be used for catalog matching and distributor lookup.
71.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
71.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
71.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 71.5Kohm 1/10W 1% 0603 SMD
Manufacturer: Vishay
Win Source Part Number: 915879-CRCW060371K5F
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 71.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 71K5 1% ET1 E3, 541-71.5KHDKR, 541-71.5KHTR, 541-71.5KHCT
RES, THICK FILM, 71K5, 1%, 0.1W, 0603; Resistance:71.5kohm;
RES, THICK FILM, 71K5, 1%, 0.1W, 0603, REEL; Resistance:71.5kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 71.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 71.5K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW060371K5FKEA | 541-71.5KHCT-ND | CRCW060371K5FKEA | 915879-CRCW060371K5FKEA | 6790689 | 52K8699 | 42K4006 | 61M5414 | CRCW060371K5FKEA |
| Product Name | SMD 75V 0.1W Resistor | Chip Resistor - Surface Mount | RES 71.5K OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount - CRCW060371K5FKEA | Surface Mount Resistors | Res, Thick Film, 71K5, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 71K5, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 71.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 71500 ohms | 71500 ohms | 71500 ohms | 71500 ohms | 71500 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 75 volts | 75 volts | |||||||
| Operating AC Voltage | 75 volts | 75 volts |