Vishay Precision Group Chip Resistor - Surface Mount - CRCW0603715RFKEA CRCW0603715RFKEA

Description
Manufacturer: Vishay Win Source Part Number: 1030222-CRCW0603715R FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 715 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1030222-CRCW0603715R FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 715 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603715RFKEA
1030222-CRCW0603715RFKEA
Chip Resistor - Surface Mount - CRCW0603715RFKEA 1030222-CRCW0603715RFKEA
Manufacturer: Vishay Win Source Part Number: 1030222-CRCW0603715R FKEA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 715 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030222-CRCW0603715RFKEA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.020" (0.50mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 715
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Resistors - 6790686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790686
Surface Mount Resistors 6790686
Vishay CRCW0603715RFKEA

Vishay CRCW0603715RFKEA

Supplier's Site
Surface Mount Resistors - 1694463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694463
Surface Mount Resistors 1694463
Vishay CRCW0603715RFKEA

Vishay CRCW0603715RFKEA

Supplier's Site
CRCW0603715RFKEA - CRCW0603715RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603715RFKEA
CRCW0603715RFKEA
CRCW0603715RFKEA CRCW0603715RFKEA
CRCW0603715RFKEA

CRCW0603715RFKEA

Supplier's Site
Automotive 75V Resistor - 52-CRCW0603715RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V Resistor
52-CRCW0603715RFKEA
Automotive 75V Resistor 52-CRCW0603715RFKEA
715R 1% 0603 Thick Film Resistor, 75V, AEC-Q200 Product overview: CRCW0603715RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603715RFKEA can be used for catalog matching and distributor lookup.

715R 1% 0603 Thick Film Resistor, 75V, AEC-Q200 Product overview: CRCW0603715RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603715RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-715HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715HTR-ND
Chip Resistor - Surface Mount 541-715HTR-ND
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715HDKR-ND
Chip Resistor - Surface Mount 541-715HDKR-ND
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715HCT-ND
Chip Resistor - Surface Mount 541-715HCT-ND
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603715RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603715RFKEA
Chip Resistor - Surface Mount CRCW0603715RFKEA
RES SMD 715 OHM 1% 1/10W 0603

RES SMD 715 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 715R, 1%, 0.1W, 0603; Resistance Vishay - 52K8702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.1W, 0603; Resistance Vishay
52K8702
Res, Thick Film, 715R, 1%, 0.1W, 0603; Resistance Vishay 52K8702
RES, THICK FILM, 715R, 1%, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.1W, 0603; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4009
Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4009
RES, THICK FILM, 715R, 1%, 0.1W, 0603, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.1W, 0603, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1030222-CRCW0603715RFKEA 6790686 CRCW0603715RFKEA 52-CRCW0603715RFKEA 541-715HTR-ND CRCW0603715RFKEA 52K8702 42K4009
Product Name Chip Resistor - Surface Mount - CRCW0603715RFKEA Surface Mount Resistors CRCW0603715RFKEA Automotive 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 715R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details