Vishay Precision Group RES 6.98 OHM 1/10W 1% 0603 SMD CRCW06036R98FKEA

Description
RES 6.98ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.98ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 1/10W 1% 0603 SMD - CRCW06036R98FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1/10W 1% 0603 SMD
CRCW06036R98FKEA
RES 6.98 OHM 1/10W 1% 0603 SMD CRCW06036R98FKEA
RES 6.98ohm 1/10W 1% 0603 SMD

RES 6.98ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.98HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98HHCT-ND
Chip Resistor - Surface Mount 541-6.98HHCT-ND
6.98 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98HHDKR-ND
Chip Resistor - Surface Mount 541-6.98HHDKR-ND
6.98 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98HHTR-ND
Chip Resistor - Surface Mount 541-6.98HHTR-ND
6.98 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 6R98 1% Et1 E3 Rohs Compliant Vishay - 47P3624 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 6R98 1% Et1 E3 Rohs Compliant Vishay
47P3624
D11/crcw0603 100 6R98 1% Et1 E3 Rohs Compliant Vishay 47P3624
D11/CRCW0603 100 6R98 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 100 6R98 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036R98FKEA 541-6.98HHCT-ND 47P3624
Product Name RES 6.98 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount D11/crcw0603 100 6R98 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details