Vishay Intertechnology, Inc. RES 6.8 OHM 1/10W 5% 0603 SMD CRCW06036R80JNTA

Description
RES 6.8ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 6.8ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 1/10W 5% 0603 SMD - CRCW06036R80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1/10W 5% 0603 SMD
CRCW06036R80JNTA
RES 6.8 OHM 1/10W 5% 0603 SMD CRCW06036R80JNTA
RES 6.8ohm 1/10W 5% 0603 SMD

RES 6.8ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R80JNTA-ND
Chip Resistor - Surface Mount CRCW06036R80JNTA-ND
6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06036R80JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036R80JNTA
Chip Resistor - Surface Mount CRCW06036R80JNTA
RES SMD 6.8 OHM 5% 1/10W 0603

RES SMD 6.8 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06036R80JNTA CRCW06036R80JNTA-ND CRCW06036R80JNTA
Product Name RES 6.8 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details