Vishay Precision Group Chip Resistor - Surface Mount CRCW06036R80FNEA

Description
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06036R80FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036R80FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06036R80FNEATR-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036R80FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036R80FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06036R80FNEACT-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036R80FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036R80FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06036R80FNEADKR-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80 OHM 1/10W 1% 0603 SMD - CRCW06036R80FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/10W 1% 0603 SMD
CRCW06036R80FNEA
RES 6.80 OHM 1/10W 1% 0603 SMD CRCW06036R80FNEA
RES 6.80ohm 1/10W 1% 0603 SMD

RES 6.80ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 6R8, 1%, 0.1W, 0603; Resistance Vishay - 89M6786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 1%, 0.1W, 0603; Resistance Vishay
89M6786
Res, Thick Film, 6R8, 1%, 0.1W, 0603; Resistance Vishay 89M6786
RES, THICK FILM, 6R8, 1%, 0.1W, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6R8, 1%, 0.1W, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.8 Ohm, 100Mw, 1%; Resistance Vishay - 89M6787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8 Ohm, 100Mw, 1%; Resistance Vishay
89M6787
Resistor, Thick Film, 6.8 Ohm, 100Mw, 1%; Resistance Vishay 89M6787
RESISTOR, THICK FILM, 6.8 OHM, 100mW, 1%; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8 OHM, 100mW, 1%; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW06036R80FNEATR-ND CRCW06036R80FNEA 89M6786 89M6787
Product Name Chip Resistor - Surface Mount RES 6.80 OHM 1/10W 1% 0603 SMD Res, Thick Film, 6R8, 1%, 0.1W, 0603; Resistance Vishay Resistor, Thick Film, 6.8 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details