Vishay Precision Group RES 6.80 OHM 1/10W 1% 0603 SMD CRCW06036R80FKEA

Description
RES 6.80ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.80ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1/10W 1% 0603 SMD - CRCW06036R80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/10W 1% 0603 SMD
CRCW06036R80FKEA
RES 6.80 OHM 1/10W 1% 0603 SMD CRCW06036R80FKEA
RES 6.80ohm 1/10W 1% 0603 SMD

RES 6.80ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.80HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80HHCT-ND
Chip Resistor - Surface Mount 541-6.80HHCT-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80HHDKR-ND
Chip Resistor - Surface Mount 541-6.80HHDKR-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80HHTR-ND
Chip Resistor - Surface Mount 541-6.80HHTR-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 607681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607681
Surface Mount Resistors 607681
Vishay CRCW06036R80FKEA

Vishay CRCW06036R80FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036R80FKEA
Chip Resistor - Surface Mount CRCW06036R80FKEA
RES SMD 6.8 OHM 1% 1/10W 0603

RES SMD 6.8 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, 6R8, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6R8, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5245
Res, Aec-Q200, 6R8, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5245
RES, AEC-Q200, 6R8, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 6R8, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW06036R80FKEA 541-6.80HHCT-ND 607681 CRCW06036R80FKEA 84AH5245
Product Name RES 6.80 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, 6R8, 1%, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details