Vishay Intertechnology, Inc. RES 6.20 OHM 1/10W 1% 0603 SMD CRCW06036R20FNTA

Description
RES 6.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.20ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20 OHM 1/10W 1% 0603 SMD - CRCW06036R20FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM 1/10W 1% 0603 SMD
CRCW06036R20FNTA
RES 6.20 OHM 1/10W 1% 0603 SMD CRCW06036R20FNTA
RES 6.20ohm 1/10W 1% 0603 SMD

RES 6.20ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R20FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R20FNTA-ND
Chip Resistor - Surface Mount CRCW06036R20FNTA-ND
6.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06036R20FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036R20FNTA
Resistors - Chip Resistor - Surface Mount CRCW06036R20FNTA
RES SMD 6.2 OHM 1% 1/10W 0603

RES SMD 6.2 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06036R20FNTA CRCW06036R20FNTA-ND CRCW06036R20FNTA
Product Name RES 6.20 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details