Vishay Intertechnology, Inc. RES 6.19 OHM 1/10W 1% 0603 SMD CRCW06036R19FNTA

Description
RES 6.19ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.19ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1/10W 1% 0603 SMD - CRCW06036R19FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/10W 1% 0603 SMD
CRCW06036R19FNTA
RES 6.19 OHM 1/10W 1% 0603 SMD CRCW06036R19FNTA
RES 6.19ohm 1/10W 1% 0603 SMD

RES 6.19ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R19FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R19FNTA-ND
Chip Resistor - Surface Mount CRCW06036R19FNTA-ND
6.19 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 6.19 1% 200 Rt1 Rohs Compliant Vishay - 48P9598 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.19 1% 200 Rt1 Rohs Compliant Vishay
48P9598
Crcw0603 6.19 1% 200 Rt1 Rohs Compliant Vishay 48P9598
CRCW0603 6.19 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 6.19 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06036R19FNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036R19FNTA
Resistors - Chip Resistor - Surface Mount CRCW06036R19FNTA
RES SMD 6.19 OHM 1% 1/10W 0603

RES SMD 6.19 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06036R19FNTA CRCW06036R19FNTA-ND 48P9598 CRCW06036R19FNTA
Product Name RES 6.19 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.19 1% 200 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details