Vishay Intertechnology, Inc. RES 6.98M OHM 1/10W 1% 0603 SMD CRCW06036M98FKTA

Description
RES 6.98Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.98Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98M OHM 1/10W 1% 0603 SMD - CRCW06036M98FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98M OHM 1/10W 1% 0603 SMD
CRCW06036M98FKTA
RES 6.98M OHM 1/10W 1% 0603 SMD CRCW06036M98FKTA
RES 6.98Mohm 1/10W 1% 0603 SMD

RES 6.98Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M98FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M98FKTA-ND
Chip Resistor - Surface Mount CRCW06036M98FKTA-ND
6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06036M98FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036M98FKTA
Resistors - Chip Resistor - Surface Mount CRCW06036M98FKTA
RES SMD 6.98M OHM 1% 1/10W 0603

RES SMD 6.98M OHM 1% 1/10W 0603

Supplier's Site
Resistor,metal Glaze,6.98Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay - 43C4508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,6.98Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
43C4508
Resistor,metal Glaze,6.98Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay 43C4508
Resistor,Metal Glaze,6.98MOhms,75WV ,1+/-% Tol,-100,100ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,6.98MOhms,75WV,1+/-% Tol,-100,100ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06036M98FKTA CRCW06036M98FKTA-ND CRCW06036M98FKTA 43C4508
Product Name RES 6.98M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,6.98Mohms,75Wv,1+/-% Tol,-100,100Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 6.98E6 ohms 6.98E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers