Vishay Intertechnology, Inc. RES 6.8M OHM 1/10W 5% 0603 SMD CRCW06036M80JNEA

Description
RES 6.8Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 6.8Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 1/10W 5% 0603 SMD - CRCW06036M80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/10W 5% 0603 SMD
CRCW06036M80JNEA
RES 6.8M OHM 1/10W 5% 0603 SMD CRCW06036M80JNEA
RES 6.8Mohm 1/10W 5% 0603 SMD

RES 6.8Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06036M80JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036M80JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06036M80JNEATR-ND
6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036M80JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036M80JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06036M80JNEADKR-ND
6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036M80JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036M80JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06036M80JNEACT-ND
6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06036M80JNEA 541-CRCW06036M80JNEATR-ND
Product Name RES 6.8M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 6.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details